Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SD9AV2Q04 |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.90
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Distrelec
from US$2.53
|
-
|
Buy Now | |
TE Store
from US$6.26
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Switch Contact Plating Material | Silver |
Toggle Length | 12.19mm, .48in |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Actuation | Vertical |
Toggle Style | Baton Long |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Termination Type | Vertical Right Angle |
Toggle Sw Spdt On-On Vert R/A T/H Toggle Switch |Amp Te Connectivity 3-1825136-5 | Newark Electronics |
Toggle SW SPDT ON-ON VERT R/A T/H TOGGLE SWITCH | Rapid Electronics |
Switch Toggle ON None ON SPDT Long Baton Toggle PC Pins 5A 250VAC 28VDC PC Mount with Bracket Bulk | Avnet America |
TE Connectivity - AMP Toggle Switch SPDT On-on Latched 5A | Distrelec |
Special Order: A101SD9AV2Q04 Configuration (Pole-Throw): Single Pole - Double Throw Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Baton Long Single Pole - Double Throw Copper Silver | Toggle Switch | Part Number: 3-1825136-5 | Internal Number: 3-1825136-5 | Alias Number: A101SD9AV2Q04 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 3-1825136-5?
Additional datasheets, footprints and schematics for 3-1825136-5 are listed on our Part Details page. You can also find images and similar parts to 3-1825136-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825136-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825136-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825136-5 fall under?
The 3-1825136-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825136-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825136-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825136-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825136-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 3-1825136-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825136-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1825136-5?
You can fill out our help required form which you can use to request a quote for 3-1825136-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.