Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF07STTR04 |
Prices starting from US$0.99
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 7 |
Number of Switches | 7 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Solder Tail Contact Plating | Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Height | 3.5mm, .138in |
Length | .778in, 19.76mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 750 |
Actuator Style | Flush, Slide |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
Switch DIP OFF ON SPST 7 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Adf07Sttr04=Dip S,flush,smt-Gw |Te Connectivity 3-1825059-6 | Newark Electronics |
Switch, Adf07Sttr04=DIP S, Flush, Smt-Gw | TE Connectivity 3-1825059-6 | RS Americas |
DIP SW SPST 7P 0.025A 24V | TTI Europe |
Special Order: ADF07STTR04=DIP S,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 7 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 3-1825059-6 | Internal Number: 3-1825059-6 | Alias Number: ADF07STTR04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches ADF07STTR04=DIP S,FLUSH,SMT-GW | Sager |
Where can I find additional details, specifications and documents for a 3-1825059-6?
Additional datasheets, footprints and schematics for 3-1825059-6 are listed on our Part Details page. You can also find images and similar parts to 3-1825059-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825059-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825059-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825059-6 fall under?
The 3-1825059-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825059-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825059-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825059-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825059-6 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 3-1825059-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825059-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1825059-6?
You can fill out our help required form which you can use to request a quote for 3-1825059-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.