3-1825033-1

Relays, Contactors & Switches

> Switches

> Rotary Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1825033-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1825033-1
Series Information for 3-1825033-1 - TE Connectivity
  • Status: Active
  • Aliases: DRW1604
  • Product Code: E399
  • Global Product Line: W03
  • GPL Description: Industrial

Description

DRW1604=Rot Dip,w/Wheel

Specifications

Number of Switches:
16
Number of Positions:
16
Solder Tail Contact Plating:
Gold Flash over Nickel
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold Flash
Voltage Rating:
20VDC, 20VAC
Centerline:
.1in, 2.54mm
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Mounting Angle:
Vertical
Mounting Type:
Through Hole
Packaging Method:
Tube
Sealed:
No
Illuminated:
No
Code Type:
Hexadecimal
Switch Style:
Rotary
Switch Type:
Rotary DIP
Actuator Style:
Wheel
Product Type:
Switch
Oil-Tight:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Switch DIP SP16T 16 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole
Avnet Europe
Switch DIP SP16T 16 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole