Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE43RS04 |
Actuator Travel | .11in, 2.79mm |
---|---|
Actuator Material | Nylon |
Actuator Color | Natural |
Number of Actuators | Single |
Number of Positions | 4 |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Actuator Length | .1098in, 2.79mm |
Length | 1.1in, 27.94mm |
Width | 7.37mm, .2902in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Right Angle |
PCB Mount Retention | Without |
Packaging Method | Box & Tube, Tube |
Grade | Telecom |
Switch Style | Auto-Insertable |
Switch Type | Slide |
Actuator Style | Extended, Side |
Product Type | Switch |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | J-Leads |
Switch, Ase43Rs04=4P3T Autoslide | TE Connectivity 3-1825010-6 | RS Americas |
Slide Switches ASE43RS04=4P3T AUTOSLIDE | Sager |
Slide Switch 4P3T 4 Position 300mA 115VAC Surface Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 3-1825010-6?
Additional datasheets, footprints and schematics for 3-1825010-6 are listed on our Part Details page. You can also find images and similar parts to 3-1825010-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825010-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825010-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825010-6 fall under?
The 3-1825010-6 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825010-6 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825010-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825010-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825010-6 have stock available?
Authorised distributors including RS Americas, Sager and Avnet America have stock available or on a lead time for 3-1825010-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825010-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1825010-6?
You can fill out our help required form which you can use to request a quote for 3-1825010-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.