3-1775801-6 PCB Connectors by TE Connectivity

PCI EXPRESS 98P(3.1)(30")BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.60
6,057
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.78
6,057
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.68
6,057
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.98
6,057
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.23
4,850
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.77
-
Buy Now
Logo for TE Store
TE Store
from US$5.64
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

PCB Retention Feature Material Brass
Product Weight 5.5g, .194oz
Beschichtungsmaterial der PCB-Arretierung Tin
PCB Retention Feature Plating Material Tin
Number of Positions 98
Number of PCB Mount Retention Features 2
Ejector Without
PCB Mount Orientation Vertical
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 2.54µm
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 30µin
PCB Thickness (Accepted) 1.57mm, .062in
PCB Thickness (Recommended) 2.39mm, .094in
Connector Height .433in, 11mm
Connector Width .346in, 8.8mm
Connector Length 2.205in, 56mm
コネクタの高さ 11mm
Operating Voltage 50VAC
Housing Color Black
Centerline (Pitch) .039in, 1mm
Housing Material PA 46
Bus Type PCI Express
PCI Generation II & III
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
Circuit Application Signal
Packaging Method Box & Tray, Tray
実装方法 Box & Tray, Tray
Packaging Quantity 40
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .122in, 3.1mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

Pci Express/Pci Conn Pci Express 98P |Amp Te Connectivity 3-1775801-6 | Newark Electronics
PCI Express/PCI Conn PCI EXPRESS 98P | Rapid Electronics
TE Connectivity PCI EXPRESS 98P(3.1)(30")BLACK PCI Express / PCI Connectors PCI EXPRESS 98P (3.1)(30)BLACK | Distrelec
CONN, CARDEDGE, DUAL SIDE, 98POS | Farnell
Conn Card Edge SKT 98 POS Solder ST Thru-Hole | Avnet America
PCI EXPRESS 98P(3.1)(30Inch)BLACK, PCI and PCI Express Connectors | TE Connectivity 3-1775801-6 | RS Americas
Special Order: PCI EXPRESS 98P(3.1)(30)BLACK Connector System: Board-to-Board Number of Positions: 98 PCI Generation: 2 & 3 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Board-to-Board 98 2 & 3 .039" | Pci & Pci Express (Pcie) Connector | Part Number: 3-1775801-6 | Internal Number: 3-1775801-6 | .039" | TE Connectivity | TE Store
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1775801-6?

Additional datasheets, footprints and schematics for 3-1775801-6 are listed on our Part Details page. You can also find images and similar parts to 3-1775801-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1775801-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1775801-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1775801-6 fall under?

The 3-1775801-6 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1775801-6 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1775801-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1775801-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1775801-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1775801-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1775801-6 often in real-time on the comparison pages.

What if I can't find stock of 3-1775801-6?

You can fill out our help required form which you can use to request a quote for 3-1775801-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay