3-1775801-2 PCB Connectors by TE Connectivity

PCI EXPRESS 98P(2.3)(15")BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.58
-
Buy Now

Specifications

Product Weight .194oz, 5.5g
Beschichtungsmaterial der PCB-Arretierung Tin
PCB Retention Feature Plating Material Tin
PCB Retention Feature Material Brass
PCB Mount Orientation Vertical
Number of Positions 98
Number of PCB Mount Retention Features 2
Ejector Without
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 2.54µm
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 15µin
PCB Thickness (Accepted) 1.57mm, .062in
Connector Height .433in, 11mm
Connector Length 2.205in, 56mm
PCB Thickness (Recommended) 1.6mm, .063in
Connector Width 8.8mm, .346in
コネクタの高さ 11mm
Operating Voltage 50VAC
Housing Color Black
Centerline (Pitch) 1mm, .039in
Housing Material PA 46
Bus Type PCI Express
PCI Generation II & III
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Tray, Box & Tray
Packaging Method Tray, Box & Tray
Packaging Quantity 40
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.3mm, .091in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

Pci Express 98P(2.3)(15")Black |Te Connectivity 3-1775801-2 | Newark Electronics
Conn Card Edge SKT 98 POS Solder ST Thru-Hole | Avnet America
PCI EXPRESS 98P(2.3)(15 )BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1775801-2?

Additional datasheets, footprints and schematics for 3-1775801-2 are listed on our Part Details page. You can also find images and similar parts to 3-1775801-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1775801-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1775801-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1775801-2 fall under?

The 3-1775801-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1775801-2 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1775801-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1775801-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1775801-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-1775801-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1775801-2 often in real-time on the comparison pages.

What if I can't find stock of 3-1775801-2?

You can fill out our help required form which you can use to request a quote for 3-1775801-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay