3-1775470-5 PCB Connectors by TE Connectivity

HPI CONN., 2.0MM, V/T, SMT, 15P, GF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Mount Orientation Vertical
Number of Positions 15
Number of Rows 1
Contact Mating Area Plating Material Thickness 80µin, 2µm
Mating Post Length .138in, 3.5mm
Contact Type Pin
PCB Contact Termination Area Plating Material Nickel
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Gold Flash
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 80µin, 2µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Current Rating (Max) 3A
Connector Width 5.4mm, .213in
Connector Height .242in, 6.15mm
Connector Length 33.4mm, 1.315in
コネクタの高さ 6.15mm
Wire Size 30AWG, .05mm²
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) 2mm, .079in
Housing Color Natural
Housing Material PA 9T GF
UL Flammability Rating UL 94V-0
Mating Retention Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention With
PCB Mount Retention Type Solder Peg
Circuit Application Signal
Packaging Quantity 500
Packaging Method Reel
実装方法 Reel
Connector System Wire-to-Board
Header Type Partially Shrouded
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Terminations per Post (Max) 3
Termination Method to Wire & Cable Crimp
Termination Post & Tail Length 2mm, .079in
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -13 – 185°F, -25 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1775470-5?

Additional datasheets, footprints and schematics for 3-1775470-5 are listed on our Part Details page. You can also find images and similar parts to 3-1775470-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1775470-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1775470-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1775470-5 fall under?

The 3-1775470-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-1775470-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1775470-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1775470-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1775470-5 have stock available?

There is no stock from authorised distributors for 3-1775470-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1775470-5 often in real-time on the comparison pages.

What if I can't find stock of 3-1775470-5?

You can fill out our help required form which you can use to request a quote for 3-1775470-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay