Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 80µin, 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2µm, 80µin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Mating Post Length | 3.53mm, .139in |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | 5.5mm, .217in |
Connector Length | 1.0787in, 27.4mm |
Wire Size | .05mm², 30AWG |
コネクタの高さ | 5.5mm |
Connector Width | 7.6mm, .299in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | PA 9T GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 600 |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Partially Shrouded |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 1mm, .039in |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Where can I find additional details, specifications and documents for a 3-1775469-2?
Additional datasheets, footprints and schematics for 3-1775469-2 are listed on our Part Details page. You can also find images and similar parts to 3-1775469-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1775469-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1775469-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1775469-2 fall under?
The 3-1775469-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1775469-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1775469-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1775469-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1775469-2 have stock available?
There is no stock from authorised distributors for 3-1775469-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1775469-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1775469-2?
You can fill out our help required form which you can use to request a quote for 3-1775469-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.