3-1768046-7

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1768046-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1768046-7
Series Information for 3-1768046-7 - TE Connectivity
  • Status: Active
  • Aliases: 3-1768046-7, D05713-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD17W-EARTH

Specifications

Marker Size:
STD 17
Marker Style:
Snap-On
Compatible Cable Diameter:
8.5 – 11.5mm, .335 – .452in
Printed Marking Color:
Black
Packaging Quantity:
50
Packaging Method:
Box
Printed Marking:
Earth
Marker Cut:
Straight

Compatibility

  • Compatible Parts: 3-1768046-0
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
STD17W-EARTH