Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD05Y-3,
C90925-000 |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
13,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0427
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,000
in stock
|
Buy Now | |
Boersig
from US$0.0411
|
2,100
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.0345
|
-
|
Buy Now | |
RS Americas
from US$0.0450
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.0226
|
-
|
Buy Now |
Marker Size | STD 05 |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .091 – .118in, 2.3 – 3mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | 3 |
Marker Cut | Straight |
Wire Labels&Markers STD05Y-3 | Rapid Electronics |
TE Connectivity STD05Y-3 Wire Labels & Markers STD05Y-3 | Distrelec |
Wire Labels & Markers Std05Y-3 |Amp Te Connectivity 3-1768043-3 | Newark Electronics |
Cable Marker Pre-Printed Snap-On "3" Legend Polyoxymethylene Yellow Strip | Avnet America |
Wire Marker Clip-ons, STD05Y-3 | TE Connectivity 3-1768043-3 | RS Americas |
Special Order: STD05Y-3 Marker Style: Snap-On Marker Size: STD 05 Compatible Cable Diameter Range: 2.3 – 3 mm Compatible Cable Diameter Range: .091 – .118 in Primary Product Color: Yellow Snap-On STD 05 2.3 – 3 mm .091 – .118" | Std Snap-On Marker | Part Number: 3-1768043-3 | Internal Number: 3-1768043-3 | Alias Number: C90925-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD05Y-3 | Sager |
Where can I find additional details, specifications and documents for a 3-1768043-3?
Additional datasheets, footprints and schematics for 3-1768043-3 are listed on our Part Details page. You can also find images and similar parts to 3-1768043-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768043-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768043-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768043-3 fall under?
The 3-1768043-3 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768043-3 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768043-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768043-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768043-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Boersig have stock available or on a lead time for 3-1768043-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768043-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1768043-3?
You can fill out our help required form which you can use to request a quote for 3-1768043-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.