3-1768043-2

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1768043-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1768043-2
Series Information for 3-1768043-2 - TE Connectivity
  • Status: Active
  • Aliases: STD05Y-2, A83098-000
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD05Y-2

Specifications

Marker Size:
STD 05
Marker Color:
Yellow
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
.091 – .118in, 2.3 – 3mm
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Printed Marking:
2
Marker Cut:
Straight

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Cable Marker Snap-On Pre Printed "2" Legend Polyoxymethylene Yellow Strip
Conrad
; No. of markers: 30; Imprint: 2;