Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD05Y-1,
E12876-000 |
Marker Material | Polyoxymethylene |
---|---|
Marker Style | Snap-On |
Marker Size | STD 05 |
Marker Color | Yellow |
Compatible Cable Diameter | .091 – .118in, 2.3 – 3mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | 1 |
Marker Cut | Straight |
Cable Marker Pre-Printed Snap-On "1" Legend Polyoxymethylene Yellow Strip | Avnet America |
Wire Labels & Markers STD05Y-1 | Sager |
Where can I find additional details, specifications and documents for a 3-1768043-1?
Additional datasheets, footprints and schematics for 3-1768043-1 are listed on our Part Details page. You can also find images and similar parts to 3-1768043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768043-1 fall under?
The 3-1768043-1 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768043-1 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768043-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Avnet America and Sager have stock available or on a lead time for 3-1768043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768043-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1768043-1?
You can fill out our help required form which you can use to request a quote for 3-1768043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.