3-1768042-0 Pre-Printed Markers by TE Connectivity

STD03W-MINUS

Status: Active
Series: -
RoHS: Unknown
Aliases: STD03W-MINUS,
F98373-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0215

Distributor Stock
Logo for Newark
Newark
from US$0.07
664
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0297
2,400
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.09
840
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0486
664
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
664
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.0339
609
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0291
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.05
-
Buy Now
Logo for TE Store
TE Store
from US$0.07
-
Buy Now
Logo for Sager
Sager
from US$0.0215
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Marker Size STD 03
Marker Style Snap-On
Marker Color White
Marker Material Polyoxymethylene
Compatible Cable Diameter .091 – .118in, 2.3 – 3mm
Marker Width .23in, 4.5mm
Printed Marking Color Black
Packaging Method Strip
Packaging Quantity 300
Marker Cut Straight
Printed Marking –

Alternative Descriptions

No. of markers: 30 | Conrad
Wire Labels & Markers Std03W-Minus |Amp Te Connectivity 3-1768042-0 | Newark Electronics
Wire Labels&Markers STD03W-MINUS | Rapid Electronics
Cable Accessories Wire Marker White Box | Avnet America
TE Connectivity - AMP Pre-Printed Markers STD03W-MINUS | Distrelec
Special Order: STD03W-MINUS Marker Style: Snap-On Marker Size: STD 03 Compatible Cable Diameter Range: 2.3 – 3 mm Compatible Cable Diameter Range: .091 – .118 in Primary Product Color: White Snap-On STD 03 2.3 – 3 mm .091 – .118" | Std Snap-On Marker | Part Number: 3-1768042-0 | Internal Number: 3-1768042-0 | Alias Number: F98373-000 | White | TE Connectivity | TE Store
Wire Labels & Markers SNAP ON .076-.104 PRICE PER EA MARKER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1768042-0?

Additional datasheets, footprints and schematics for 3-1768042-0 are listed on our Part Details page. You can also find images and similar parts to 3-1768042-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1768042-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768042-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1768042-0 fall under?

The 3-1768042-0 is listed under Identification & Labeling > Pre-Printed Markers.

Can I view similar or alternative parts?

You can view similar parts to 3-1768042-0 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768042-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1768042-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1768042-0 have stock available?

Authorised distributors including TTI Europe, Conrad, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-1768042-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1768042-0 often in real-time on the comparison pages.

What if I can't find stock of 3-1768042-0?

You can fill out our help required form which you can use to request a quote for 3-1768042-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay