Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD01Y-S,
E69127-000 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.0440
|
-
|
Buy Now | |
TTI Europe
from US$0.0471
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now |
Marker Color | Yellow |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 01 |
Marker Style | Snap-On |
Compatible Cable Diameter | .04 – .055in, 1 – 1.4mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | S |
Wire Labels&Markers STD01Y-S | Rapid Electronics |
TE Connectivity STD01Y-S Wire Labels & Markers STD01Y-S | Distrelec |
Cable Marker Pre-Printed Snap-On "S" Legend Polyoxymethylene Yellow Strip | Avnet America |
Special Order: STD01Y-S Marker Style: Snap-On Marker Size: STD 01 Compatible Cable Diameter Range: 1 – 1.4 mm Compatible Cable Diameter Range: .04 – .055 in Primary Product Color: Yellow Snap-On STD 01 1 – 1.4 mm .04 – .055" | Std Snap-On Marker | Part Number: 3-1768041-9 | Internal Number: 3-1768041-9 | Alias Number: E69127-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD01Y-S | Sager |
Where can I find additional details, specifications and documents for a 3-1768041-9?
Additional datasheets, footprints and schematics for 3-1768041-9 are listed on our Part Details page. You can also find images and similar parts to 3-1768041-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768041-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768041-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768041-9 fall under?
The 3-1768041-9 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768041-9 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768041-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768041-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768041-9 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for 3-1768041-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768041-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1768041-9?
You can fill out our help required form which you can use to request a quote for 3-1768041-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.