Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD01Y-R,
A06068-000 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$0.0463
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Color | Yellow |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 01 |
Marker Style | Snap-On |
Compatible Cable Diameter | .04 – .055in, 1 – 1.4mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | R |
Wire Labels & Markers Std01Y-R |Amp Te Connectivity 3-1768041-7 | Newark Electronics |
Wire Labels&Markers STD01Y-R | Rapid Electronics |
TE Connectivity STD01Y-R Wire Labels & Markers STD01Y-R | Distrelec |
Cable Accessories Cable Marker Polyoxymethylene Yellow Box | Avnet America |
Wire Labels & Markers STD01Y-R | Sager |
Where can I find additional details, specifications and documents for a 3-1768041-7?
Additional datasheets, footprints and schematics for 3-1768041-7 are listed on our Part Details page. You can also find images and similar parts to 3-1768041-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768041-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768041-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768041-7 fall under?
The 3-1768041-7 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768041-7 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768041-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768041-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768041-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1768041-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768041-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1768041-7?
You can fill out our help required form which you can use to request a quote for 3-1768041-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.