Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Primary Product Material | PA 66 |
---|---|
Primary Product Color | Black |
Number of Positions | 30 |
Contact Current Rating (Max) | 3A |
Length | 1.35in, 34.3mm |
Height | 6.65mm |
Product Width | .297in, 7.55mm |
高さ | .261in |
Wire Size | 28 – 24AWG |
Operating Voltage | 125VAC |
Centerline (Pitch) | 2mm, .079in |
Mating Retention | With |
Internal/External | Internal |
For Use With | CT Connector |
Comment | Two receptacle connectors are applied per holder. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector Mounting Accessory Type | Holder |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 6.5mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 3-176233-0?
Additional datasheets, footprints and schematics for 3-176233-0 are listed on our Part Details page. You can also find images and similar parts to 3-176233-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-176233-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-176233-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-176233-0 fall under?
The 3-176233-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-176233-0 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-176233-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-176233-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-176233-0 have stock available?
There is no stock from authorised distributors for 3-176233-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-176233-0 often in real-time on the comparison pages.
What if I can't find stock of 3-176233-0?
You can fill out our help required form which you can use to request a quote for 3-176233-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.