Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Post Size | .025in, .64mm |
---|---|
Connector Profile | Low |
Ejection Latches | With |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Connector Height | .4in, 10.26mm |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.76mm, .148in |
Connector Length | 2.3in, 58.42mm |
コネクタの高さ | 10.26mm |
Housing Material | PBT |
Housing Color | Blue |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Polarization | With |
Mating Retention Type | Latch |
Mating Alignment Type | Center |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 50 |
実装方法 | Package |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Latch Type | Short |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 4.11mm, .162in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | High |
IDC LOW PRO HDR 40P VERT SHT L Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-1761713-3 | Internal Number: 3-1761713-3 | TE Connectivity | TE Store |
3-1761713-3 - Idc Low Pro Hdr 40P Vert Sht L Rohs Compliant: Yes |Amp Te Connectivity 3-1761713-3 | Newark Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 40P Vert Sht L | TE Connectivity 3-1761713-3 | RS Americas |
IDC LOW PRO HDR 40P VERT SHT | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1761713-3?
Additional datasheets, footprints and schematics for 3-1761713-3 are listed on our Part Details page. You can also find images and similar parts to 3-1761713-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761713-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761713-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761713-3 fall under?
The 3-1761713-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761713-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761713-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761713-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761713-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 3-1761713-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761713-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1761713-3?
You can fill out our help required form which you can use to request a quote for 3-1761713-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.