3-1761608-0 PCB Connectors by TE Connectivity

IDC LOW PRO HDR 30P VERT SHT L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.11

Distributor Stock
Logo for Farnell
Farnell
from US$9.10
No stock
Buy Now
Logo for TE Store
TE Store
from US$7.79
4,060
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.41
284
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.30
284
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.13
284
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.02
284
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.18
-
Buy Now
Logo for element14
element14
from US$6.48
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Daisy Chain With
Post Size .64mm, .025in
Connector Profile Low
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 30
Ejection Latches With
Contact Termination Area Plating Thickness 100µin, 2.54µm
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 30 – 30µin, .762µm
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Gold Flash
Contact Type Pin
Contact Underplating Material Nickel
Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Shrouded End Dimension 3.76mm, .148in
Connector Length 1.8in, 45.72mm
コネクタの高さ 9.19mm
Connector Height .36in, 9.19mm
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 250VAC
Insulation Resistance 1000 – 5000MΩ
Mating Entry Location Top
Centerline (Pitch) .1in, 2.54mm
Housing Material PBT
Housing Color Blue
UL Flammability Rating UL 94V-0
Mating Alignment With
PCB Mount Alignment Without
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Retention Without
Mating Alignment Type Center
Polarization With
Mating Retention Type Latch
Panel Mount Feature Without
Circuit Application Signal
For Use With AMP-Latch Receptacle
Packaging Method Tube
実装方法 Tube
Packaging Quantity 11
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Plug
製品タイプ Connector
Header Type Pin Header
Connector Type Header
Connector System Wire-to-Board
Termination Post & Tail Length .102in, 2.6mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High


Alternative Descriptions

IDC LOW PRO HDR 30P VERT SHT L Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 30 2.54 mm .1" | Ribbon Cable Connector | Part Number: 3-1761608-0 | Internal Number: 3-1761608-0 | TE Connectivity | TE Store
Idc Low Pro Hdr 30P Vert Sht L |Amp Te Connectivity 3-1761608-0 | Newark Electronics
TE Connectivity - AMP IDC LOW PRO HDR 30P VERT SHT L | Distrelec
PIN HEADERS | Farnell
Conn Ejector Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America
Idc Low Pro Header, 30P Vert Sht L | TE Connectivity 3-1761608-0 | RS Americas


3-1761608-0 Connectors by Unknown

WIRE-BOARD CONNECTOR HEADER 30 POSITION 2.54MM

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 30Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1761608-0?

Additional datasheets, footprints and schematics for 3-1761608-0 are listed on our Part Details page. You can also find images and similar parts to 3-1761608-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1761608-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761608-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1761608-0 fall under?

The 3-1761608-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1761608-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761608-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1761608-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1761608-0 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1761608-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1761608-0 often in real-time on the comparison pages.

What if I can't find stock of 3-1761608-0?

You can fill out our help required form which you can use to request a quote for 3-1761608-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay