Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Positions | 8 |
Number of Conductors | 8 |
Keying | C |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 1.5A |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Mating Entry Location | Top |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Grounding Options | Panel Ground |
Receptacle Configuration | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
8 Sdl Te Rcpt Assy |Amp Te Connectivity 3-1761183-3 | Newark Electronics |
8 Position Receptacle Standard Through Hole Shielded Data Link Connector | Future Electronics |
Conn SDL RCP 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1209 | TE Connectivity 3-1761183-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1761183-3?
Additional datasheets, footprints and schematics for 3-1761183-3 are listed on our Part Details page. You can also find images and similar parts to 3-1761183-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761183-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761183-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761183-3 fall under?
The 3-1761183-3 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761183-3 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761183-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761183-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761183-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-1761183-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761183-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1761183-3?
You can fill out our help required form which you can use to request a quote for 3-1761183-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.