Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 1 – 300 seconds |
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Actuating System | DC |
Input Voltage | 250VDC |
Mounting Type | Panel Mount |
Mode of Operation | On-Delay |
Option | Auxiliary Switch - Instant Transfer |
Repeatability (Max) | ±10% |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Relay, 7012Sklx=Std, On, 2P, 250V, 300S, L, X | TE Connectivity 3-1755148-2 | RS Americas |
Special Order: 7012SKLX=RLY,STD,ON,2P,250V,300S,L,X Type of Control: Knob Input Voltage: 250 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 1 – 300 seconds Knob 250 VDC 10 A On-Delay | Time Delay Relay | Part Number: 3-1755148-2 | Internal Number: 3-1755148-2 | TE Connectivity | TE Store |
Time Delay & Timing Relays 7012SKLX=RLY,STD,ON 2P,250V,300S,L,X | Sager |
Where can I find additional details, specifications and documents for a 3-1755148-2?
Additional datasheets, footprints and schematics for 3-1755148-2 are listed on our Part Details page. You can also find images and similar parts to 3-1755148-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1755148-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1755148-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1755148-2 fall under?
The 3-1755148-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1755148-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1755148-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1755148-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1755148-2 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 3-1755148-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1755148-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1755148-2?
You can fill out our help required form which you can use to request a quote for 3-1755148-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.