Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Keying | D |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Signal Positions | 2 |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Wire Size | 434.18 – 2723.46CMA, .22 – 1.38mm², 24 – 16AWG |
Length | .531336in, 13.52mm |
Height | 9.5mm, .37335in |
Operating Voltage | 300VAC, 300VDC |
Housing Color | Yellow |
Centerline (Pitch) | 7.92mm, .312in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention Type | Latch, Inertia Locking, Locking Latch |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly : 3-1747052-4 |
Packaging Method | Bag |
Packaging Quantity | 1500 |
Housing Type | Plug Housing |
Product Type | Plug |
Sealable | No |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Gic 7.92Mm Pitch Conn Plug Hsg |Amp Te Connectivity 3-1747050-4 | Newark Electronics |
Power to the Board GIC 7.92MM PITCH Conn PLUG HSG | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS 7.92mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-1747050-4?
Additional datasheets, footprints and schematics for 3-1747050-4 are listed on our Part Details page. You can also find images and similar parts to 3-1747050-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1747050-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1747050-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1747050-4 fall under?
The 3-1747050-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1747050-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1747050-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1747050-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1747050-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 3-1747050-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1747050-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1747050-4?
You can fill out our help required form which you can use to request a quote for 3-1747050-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.