3-1747050-1 Power Connectors by TE Connectivity

GIC 7.92 2POS PLUG NAT KEYING D

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.30
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
1,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.33
1,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Farnell
Farnell
from US$0.33
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Positions 2
Number of Rows 1
Number of Power Positions 2
Number of Signal Positions 3
Contact Termination Area Plating Material Tin
Multiple Contact Types Without
Contact Mating Area Plating Thickness .8µm, 31.5µin
Contact Current Rating (Max) 10A
Contact Retention With
Contact Mating Area Plating Material Tin
Wire Size 24 – 16AWG, 434.18 – 2723.46CMA, .22 – 1.38mm²
Operating Voltage 300VDC, 300VAC
Centerline (Pitch) .312in, 7.92mm
UL Flammability Rating UL 94V-0
Housing Material Nylon 6/6 GF
Housing Color Natural
Circuit Identification Feature Without
Glow Wire Rating GWT 750°C (Without Flame)
Connector Mounting Type Cable Mount (Free-Hanging)
Assembly Integration Feature Without
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 1500
Connector System Wire-to-Board
Contact Type Receptacle
Sealable No
Connector & Contact Terminates To Wire & Cable
Product Type Plug
Housing Type Plug Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C

Compatible Parts


Alternative Descriptions

Power To The Board Gic 7.92 2Pos Plug Nat Keying |Amp Te Connectivity 3-1747050-1 | Newark Electronics
Power to the Board GIC 7.92 2POS PLUG NAT KEYING | Rapid Electronics
TE Connectivity GIC 7.92 2POS PLUG NAT KEYING D Headers | Distrelec
Conn Housing PL 2 POS 7.92mm ST Cable Mount Bag | Avnet America


3-1747050-1 . Connectors by Unknown

CONN HOUSING HEADER 2POS 1ROW 7.92MM

Status: Unknown
Series: Grace Inertia 7.92 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 7.92mm
No. of Contacts 2Contacts
Gender Header
Product Range Grace Inertia 7.92 Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1747050-1?

Additional datasheets, footprints and schematics for 3-1747050-1 are listed on our Part Details page. You can also find images and similar parts to 3-1747050-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1747050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1747050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1747050-1 fall under?

The 3-1747050-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1747050-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1747050-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1747050-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1747050-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1747050-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1747050-1 often in real-time on the comparison pages.

What if I can't find stock of 3-1747050-1?

You can fill out our help required form which you can use to request a quote for 3-1747050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay