3-1740963-3 PCB Connectors by TE Connectivity

AMP DUOPLUG 2.5 MK II CON 3P SELEC LOAD.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Card Entry Style Side
Connector Contact Load Condition Selectively Loaded
Number of Insulation Displacement Slots 3
Number of Positions 3
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Thickness 3 – 6µm
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Retention Within Housing With
Accepts Wire Insulation Diameter Range .063in, 1.6mm
Height .287in, 7.3mm
PCB Thickness (Recommended) .059in, 1.5mm
Wire Size 24 – 22AWG, .22 – .35mm²
Operating Voltage 250V
Housing Material PA 6 GF
Centerline (Pitch) 2.5mm, .098in
Housing Color Natural
UL Flammability Rating UL 94V-2
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Alignment Type Keyed
Mating Retention With
Panel Mount Feature Without
Circuit Application Signal
Packaging Quantity 15400
Packaging Method Box
Wire/Cable Type Discrete Wire
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Receptacle
Connector System Wire-to-Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -40 – 110°C, -40 – 230°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1740963-3?

Additional datasheets, footprints and schematics for 3-1740963-3 are listed on our Part Details page. You can also find images and similar parts to 3-1740963-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1740963-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1740963-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1740963-3 fall under?

The 3-1740963-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1740963-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1740963-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1740963-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1740963-3 have stock available?

There is no stock from authorised distributors for 3-1740963-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1740963-3 often in real-time on the comparison pages.

What if I can't find stock of 3-1740963-3?

You can fill out our help required form which you can use to request a quote for 3-1740963-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay