Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
62,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
62,579
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
62,579
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
62,579
in stock
|
Buy Now | |
Farnell
from US$0.53
|
50,250
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now |
Keying Between Cavity Locations | 1&2 |
---|---|
Number of Rows | 1 |
Number of Insulation Displacement Slots | 3 |
Connector Contact Load Condition | Selectively Loaded |
Card Entry Style | Side |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Type | Socket |
Contact Base Material | CuNiSi |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 6A |
Accepts Wire Insulation Diameter Range | .087in, 2.2mm |
Height | 7.3mm, .287in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | 22 – 18AWG, .35 – .75mm² |
Operating Voltage | 250V |
Housing Color | Natural |
Housing Entry Configuration | One End Open |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Quantity | 2618 |
Packaging Method | Tray |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Amp Duoplug Pow Conn. 3Pos W.pcb Locking |Amp Te Connectivity 3-1740533-3 | Newark Electronics |
Standard Card Edge Conn AMP DUOPLUG POW CONN. | Rapid Electronics |
TE Connectivity AMP DUOPLUG POW CONN. 3POS W.PCB LOCKING Standard Card Edge Connectors AMP DUOPLUG POW CONN. 3POS W.PCB LOCKING | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Connector Card Edge Receptacle 3Power Position Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1740533-3?
Additional datasheets, footprints and schematics for 3-1740533-3 are listed on our Part Details page. You can also find images and similar parts to 3-1740533-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1740533-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1740533-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1740533-3 fall under?
The 3-1740533-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1740533-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1740533-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1740533-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1740533-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1740533-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1740533-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1740533-3?
You can fill out our help required form which you can use to request a quote for 3-1740533-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.