Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.23
|
No stock
|
Buy Now | |
TTI Europe
from US$0.78
|
24,000
in stock
|
Buy Now | |
RS
from US$0.99
|
11,480
in stock
|
Buy Now | |
TE Store
from US$1.40
|
10,359
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
1,789
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 31 |
PCB Mount Orientation | Right Angle |
Connector Product Type | Connector Assembly |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .984µin, .025µm |
Contact Mating Location | Top |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | .025µm, .984µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Gold |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Width | .2in, 5.1mm |
Connector Height | 2.05mm, .08in |
コネクタの高さ | 2.05mm |
Connector Length | 20.93mm, .824in |
Operating Voltage | 250VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Natural |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 2000 |
実装方法 | Tape & Reel |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FPC CONN. 0.5MM PITCH T/C,31P Connector System: Flex-to-Board Number of Positions: 31 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 31 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 3-1734839-1 | Internal Number: 3-1734839-1 | .02" | TE Connectivity | TE Store |
Fpc Connector, Receptacle 31 Position 0.5Pitch | Newark Electronics |
31 POS 0.5MM PITCH ZIF RA FPC RECEPTACLE ASSY | Future Electronics |
Conn FPC Connector SKT 31 POS 0.5mm Solder RA SMD T/R | Avnet America |
FPC CONN. 0.5MM PITCH T/C,31P, FPC Connectors | TE Connectivity 3-1734839-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1734839-1?
Additional datasheets, footprints and schematics for 3-1734839-1 are listed on our Part Details page. You can also find images and similar parts to 3-1734839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734839-1 fall under?
The 3-1734839-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734839-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734839-1 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 3-1734839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734839-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1734839-1?
You can fill out our help required form which you can use to request a quote for 3-1734839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.