Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.32
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Modular Jack Latch Orientation | Inverted - Latch Up |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Connector Height | 11.3mm, .444in |
PCB Tail Length | .059in, 1.5mm |
コネクタの高さ | 11.3mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Material | PA 9T GF30 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 180 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45,8P8C,SHD,W/O LED,DIP, 6U AU | Avnet America |
Where can I find additional details, specifications and documents for a 3-1734795-1?
Additional datasheets, footprints and schematics for 3-1734795-1 are listed on our Part Details page. You can also find images and similar parts to 3-1734795-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734795-1 fall under?
The 3-1734795-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734795-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734795-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734795-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734795-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1734795-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734795-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1734795-1?
You can fill out our help required form which you can use to request a quote for 3-1734795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.