Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.52
|
598
in stock
|
Buy Now | |
TE Store
from US$3.62
|
22,847
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
2,000
in stock
|
Buy Now | |
element14
from US$2.81
|
598
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$1.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 30 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Location | Bottom |
Contact Layout | Staggered Type A |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 120µin, .03µm |
Contact Mating Area Plating Material Thickness | .007µm, 30µin |
Contact Base Material | Phosphor Bronze |
Connector Height | 4.15mm, .1633in |
Connector Length | .815in, 20.7mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Width | .1496in, 3.8mm |
コネクタの高さ | 4.15mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | PA 9T GF |
Housing Color | Black |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Tape |
実装方法 | Tape |
Insertion Force Type | Zero Insertion Force (ZIF) |
FPC Actuator Type | Stuffer (Plunger Style) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
.5 FPC VT ZIF Type-A 30 CONT Connector System: Flex-to-Board Number of Positions: 30 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 30 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 3-1734742-0 | Internal Number: 3-1734742-0 | .02" | TE Connectivity | TE Store |
30 Position 0.5 mm Pitch Surface Mount Vertical Flex to Board FPC Connector | Future Electronics |
Ffc & Fpc Connectors .5 Fpc Vt Zif Type-A |Amp Te Connectivity 3-1734742-0 | Newark Electronics |
FFC&FPC Connectors .5 FPC VT ZIF Type-A | Rapid Electronics |
CONN, FFC/FPC, 30POS, 1ROW, 0.5MM, SMT | element14 |
Conn FPC Connector M 30 POS 1mm Solder ST SMD T/R | Avnet America |
30P 0.5 FPC VT ZIF TYPE-A | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1734742-0?
Additional datasheets, footprints and schematics for 3-1734742-0 are listed on our Part Details page. You can also find images and similar parts to 3-1734742-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734742-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734742-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734742-0 fall under?
The 3-1734742-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734742-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734742-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734742-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734742-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-1734742-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734742-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1734742-0?
You can fill out our help required form which you can use to request a quote for 3-1734742-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.