Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color (Top Left) | Yellow |
---|---|
Shell Plating Material | Nickel |
Shield Material | Brass |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Low |
LED Color (Top Right) | Green |
Number of PCB Ground Tabs | 2 |
Number of Positions | 6, 8 |
Status Indicator | LED |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Keyed | No |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 11.06mm |
Connector Height | 11.06mm, .435in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ11 / RJ45 |
Sealable | No |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | Combo Jacks |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Rj45/Rj11, 6P6C, W/O Led, 6U Au |Te Connectivity 3-1734712-1 | Newark Electronics |
RJ45/RJ11, 6P6C, W/O LED, 6U AU | Avnet America |
Where can I find additional details, specifications and documents for a 3-1734712-1?
Additional datasheets, footprints and schematics for 3-1734712-1 are listed on our Part Details page. You can also find images and similar parts to 3-1734712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734712-1 fall under?
The 3-1734712-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 3-1734712-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734712-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1734712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734712-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1734712-1?
You can fill out our help required form which you can use to request a quote for 3-1734712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.