3-1734598-2 PCB Connectors by TE Connectivity

1.25 WTB HDR DIP, L=2.3, 12P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 12
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 3.08µm, 120µin
Contact Mating Area Plating Material Thickness 3.048µm, 120µin
Contact Layout Inline
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Nickel
Contact Current Rating (Max) 3A
Wire Size 28AWG
Connector Height 4.7mm, .185in
Connector Length .6594in, 16.75mm
コネクタの高さ 4.7mm
Connector Width 3.2mm, .126in
Operating Voltage 100VAC, 100VDC
Centerline (Pitch) 1.25mm, .049in
Housing Material High Temperature Thermoplastic
Housing Color Natural
UL Flammability Rating UL 94V-0
Strain Relief Without
PCB Mount Alignment Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Retention Without
Circuit Application Signal
実装方法 Tube/Box, Tube
Packaging Method Tube, Tube/Box
Packaging Quantity 36
Connector System Wire-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
PCB Connector Assembly Type PCB Mount Header
Terminations per Post (Max) 3
Termination Post & Tail Length 2.3mm, .091in
Termination Method to Wire & Cable Crimp
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 185°F, -25 – 85°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1734598-2?

Additional datasheets, footprints and schematics for 3-1734598-2 are listed on our Part Details page. You can also find images and similar parts to 3-1734598-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1734598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1734598-2 fall under?

The 3-1734598-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-1734598-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734598-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1734598-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1734598-2 have stock available?

There is no stock from authorised distributors for 3-1734598-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1734598-2 often in real-time on the comparison pages.

What if I can't find stock of 3-1734598-2?

You can fill out our help required form which you can use to request a quote for 3-1734598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay