Number of Positions | 39 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 100µin, .025µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, 100µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Location | Bottom |
Connector Length | .9815in, 24.93mm |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .5mm, .0197in |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 2000 |
Wire/Cable Type | FFC, FPC |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Ffc&fpc Connectors Fpc Conn. 0.5Mm Pitch B/C 39P |Amp Te Connectivity 3-1734592-9 | Newark Electronics |
FPC CONN. 0.5MM PITCH B/C 39P | Rapid Electronics |
TE Connectivity FPC CONN. 0.5MM PITCH B/C 39P FFC/FPC Co | Distrelec |
Conn FPC Connector SKT 39 POS 0.5mm Solder RA SMD T/R | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1125 | TE Connectivity 3-1734592-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 39Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1734592-9?
Additional datasheets, footprints and schematics for 3-1734592-9 are listed on our Part Details page. You can also find images and similar parts to 3-1734592-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734592-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734592-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734592-9 fall under?
The 3-1734592-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734592-9 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734592-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734592-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734592-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1734592-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734592-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1734592-9?
You can fill out our help required form which you can use to request a quote for 3-1734592-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.