Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
10,041
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
10,041
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
10,041
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 35 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, 100µin |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .025µm, 100µin |
Contact Shape & Form | Single Beam |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Length | .9028in, 22.93mm |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 2000 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Wire/Cable Type | FPC, FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
FFC&FPC Connectors FPC CONN. 0.5MM PITCH B/C 35P | Rapid Electronics |
TE Connectivity - AMP FPC Con FPC Con N. 0.5MM PITCH B/C 35P | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
Fpc Connector, Receptacle 35 Position 0.5Pitch | Newark Electronics |
FPC CONNECTOR, RECEPTACLE 35POS 0.5PITCH | element14 |
Conn FPC Connector SKT 35 POS 0.5mm Solder RA SMD T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 35Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Where can I find additional details, specifications and documents for a 3-1734592-5?
Additional datasheets, footprints and schematics for 3-1734592-5 are listed on our Part Details page. You can also find images and similar parts to 3-1734592-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734592-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734592-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734592-5 fall under?
The 3-1734592-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734592-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734592-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734592-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734592-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-1734592-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734592-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1734592-5?
You can fill out our help required form which you can use to request a quote for 3-1734592-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.