Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
PCB Mount Orientation | Vertical |
Keyed | No |
Number of Loaded Positions | 8 |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Connector Product Type | Connector Assembly |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 16.5mm, .65in |
PCB Tail Length | .1281in, 3.25mm |
コネクタの高さ | 16.5mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PA 46 GF30 |
Mating Entry Location | Top |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 100 |
実装方法 | Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Rj45 8P8C Shd W/O Led 50U Au Hdt |Te Connectivity 3-1734577-5 | Newark Electronics |
Conn RJ-45 RCP 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
RJ45 8P8C SHD W/O LED 50U AU HDT | Farnell |
Where can I find additional details, specifications and documents for a 3-1734577-5?
Additional datasheets, footprints and schematics for 3-1734577-5 are listed on our Part Details page. You can also find images and similar parts to 3-1734577-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734577-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734577-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734577-5 fall under?
The 3-1734577-5 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734577-5 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734577-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734577-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734577-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-1734577-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734577-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1734577-5?
You can fill out our help required form which you can use to request a quote for 3-1734577-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.