3-1734577-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1734577-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1734577-1
Details for TE Store
3-1734577-1
MOD-JK,8P8C,SHD W/O LED, 6u A Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (3252 in Stock)
$1.6300 per unit
Series Information for 3-1734577-1 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MOD-JK,8P8C,SHD W/O LED, 6u" A

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Brass
Connector Profile:
Standard
Shield Plating Material:
Nickel
Port Matrix Configuration:
1 x 1
Connector Contact Density:
Standard
Number of Positions:
8
Port Configuration:
Single Port
Number of PCB Ground Tabs:
2
PCB Mount Orientation:
Vertical
Keyed:
No
Number of Loaded Positions:
8
Status Indicator:
None
Contact Mating Area Plating Material Thickness:
.38µm, 15µin
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1A
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Connector Product Type:
Connector Assembly
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
16.5mm, .65in
PCB Tail Length:
.1281in, 3.25mm
コネクタの高さ:
16.5mm
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
PA 46 GF30
Mating Entry Location:
Top
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
Without
Shielded:
Yes
Circuit Application:
Signal
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
100
実装方法:
Box & Tray, Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB Ground
Modular Jack & Plug Interface Type:
RJ45
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MOD-JK-8P8C-SHD W/O LED- 6u A
Newark Electronics
MOD-JK,8P8C,SHD W/O LED, 6U A
Avnet America
MOD-JK,8P8C,SHD W/O LED, 6U" AU
Avnet Europe
MOD-JK,8P8C,SHD W/O LED, 6U" AU
TE Store
MOD-JK,8P8C,SHD W/O LED, 6u A Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity