Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
2,073
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
2,073
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
2,073
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
element14
from US$1.24
|
-
|
Buy Now | |
Distrelec
from US$0.99
|
-
|
Buy Now | |
TE Store
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .5mm, .02in |
---|---|
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material Thickness | 10µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2mm, .079in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Stack Height | .177in, 4.5mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 650VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.6mm, .102in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
Connectors Rcpt 2.0Mm 30P Vrt Mt 8 Au 2.6St |Amp Te Connectivity 3-1734506-8 | Newark Electronics |
RCPT 2.0MM 30P VRT MT 8 Au 2.6ST | Rapid Electronics |
Conn Wire to Board RCP 30 POS 2mm Solder ST Thru-Hole | Avnet America |
RCPT, 2.0MM, 30P, VRT MT, 8 Au", 2.6ST | TE Connectivity 3-1734506-8 | RS Americas |
CONN, RCPT, 30POS, 2ROW, 2MM | element14 |
TE Connectivity - AMP PCB Con RCPT 2.0MM 30PVRT MT 8 Au" 2.6ST | Distrelec |
Special Order: RCPT, 2.0MM, 30P,VRT MT, 8 Au, 2.6ST PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 30 | PCB Header & Receptacle | Part Number: 3-1734506-8 | Internal Number: 3-1734506-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1734506-8?
Additional datasheets, footprints and schematics for 3-1734506-8 are listed on our Part Details page. You can also find images and similar parts to 3-1734506-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734506-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734506-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734506-8 fall under?
The 3-1734506-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1734506-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734506-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734506-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734506-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 3-1734506-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734506-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1734506-8?
You can fill out our help required form which you can use to request a quote for 3-1734506-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.