3-1734320-5

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-1734320-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-1734320-5
Series Information for 3-1734320-5 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

RJ45, W/ PANEL, Y/G LEDS, DIP, 30U" Au

Specifications

LED Color (Bottom Left):
Green
Modular Jack Latch Orientation:
Inverted - Latch Up
Shield Plating Material:
Nickel
LED Color (Bottom Right):
Yellow
Shield Material:
Brass
Connector Profile:
Standard
Number of Loaded Positions:
8
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Port Matrix Configuration:
1 x 1
Keyed:
No
Connector Contact Density:
Standard
Number of PCB Ground Tabs:
2
Number of Positions:
8
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
.76µm, 30µin
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
Contact Current Rating (Max):
1A
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Contact Base Material:
Phosphor Bronze
Connector Height:
13.64mm, .537in
コネクタの高さ:
13.64mm
PCB Tail Length:
2.62mm, .103in
PCB Thickness (Recommended):
1.6mm
Mating Entry Location:
Side
Housing Material:
PA 46 GF30
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 3
Panel Mount Feature:
Without
Connector Mounting Type:
Panel
Shielded:
Yes
Circuit Application:
Signal
Packaging Method:
Box & Tray, Box
実装方法:
Box, Box & Tray
Packaging Quantity:
25
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
RJ45, W/ PANEL, Y/G LEDS, DIP, 30U Au
Avnet America
RJ45, W/ PANEL, Y/G LEDS, DIP, 30U AU
Avnet Europe
RJ45, W/ PANEL, Y/G LEDS, DIP, 30U AU