3-1734320-2 Modular Jacks & Plugs by TE Connectivity

RJ45,W/ SIDE PANEL, G/ LED, DIP, 15U" Au

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.76
-
Buy Now

Specifications

LED Color (Bottom Left) Green
Modular Jack Latch Orientation Inverted - Latch Up
LED Color (Bottom Right) Yellow
Shield Plating Material Nickel
Shield Material Brass
Connector Profile Standard
Number of Loaded Positions 8
Status Indicator LED
PCB Mount Orientation Right Angle
Port Configuration Single Port
Number of Positions 8
Keyed No
Connector Contact Density Standard
Number of PCB Ground Tabs 2
Port Matrix Configuration 1 x 1
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 15µin
Contact Underplating Material Nickel
Connector Product Type Connector Assembly
Contact Current Rating (Max) 1A
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Gold Flash
Contact Base Material Phosphor Bronze
Connector Height 13.64mm, .537in
コネクタの高さ 13.64mm
PCB Tail Length 2.62mm, .103in
PCB Thickness (Recommended) 1.6mm
Mating Entry Location Side
Housing Material PA 46 GF30
Centerline (Pitch) .04in, 1.02mm
Housing Color Black
UL Flammability Rating UL 94V-0
Performance Category Cat 3
Panel Mount Feature Without
Connector Mounting Type Panel
Shielded Yes
Circuit Application Signal
Packaging Method Box & Tray, Box
実装方法 Box, Box & Tray
Packaging Quantity 25
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connector & Contact Terminates To Printed Circuit Board
Grounding Options PCB and Panel Ground
Modular Connector Style Jack
Connectors & Connector Components Type Connector
Modular Jack & Plug Interface Type RJ45
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

RJ45,W/ SIDE PANEL, G/ LED, DIP, 15U AU | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1734320-2?

Additional datasheets, footprints and schematics for 3-1734320-2 are listed on our Part Details page. You can also find images and similar parts to 3-1734320-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1734320-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734320-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1734320-2 fall under?

The 3-1734320-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-1734320-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734320-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1734320-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1734320-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 3-1734320-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1734320-2 often in real-time on the comparison pages.

What if I can't find stock of 3-1734320-2?

You can fill out our help required form which you can use to request a quote for 3-1734320-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay