Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 1 |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | .031in, .8mm |
Locking Feature | With |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Connector System | Cable-to-Board |
Size | Mini |
USB Type | B |
Connector Style | Receptacle |
USB Version | 2.0 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
R/A SMT MINI USB MATTE TIN w/o MYLAR | Future Electronics |
MINI USB,R/A,SMT,MATTE TIN,W/O | Avnet America |
Mini USB, R/A, SMT, matte tin, w/o mylar, USB Connectors | TE Connectivity 3-1734035-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1734035-2?
Additional datasheets, footprints and schematics for 3-1734035-2 are listed on our Part Details page. You can also find images and similar parts to 3-1734035-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734035-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734035-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734035-2 fall under?
The 3-1734035-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734035-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734035-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734035-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734035-2 have stock available?
Authorised distributors including Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-1734035-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734035-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1734035-2?
You can fill out our help required form which you can use to request a quote for 3-1734035-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.