Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.06
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 27.8mm, 1.09in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
For Use With | 250 Series |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Device, Wire-to-Board |
Housing Type | Receptacle Housing |
Insulated | Yes |
Product Type | Terminal Housing |
Glow Wire Rating | GWT 750°C (Without Flame) |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Housing Receptacle 1 Position Straight Natural | Avnet America |
Where can I find additional details, specifications and documents for a 3-172076-1?
Additional datasheets, footprints and schematics for 3-172076-1 are listed on our Part Details page. You can also find images and similar parts to 3-172076-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-172076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-172076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-172076-1 fall under?
The 3-172076-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-172076-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-172076-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-172076-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-172076-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-172076-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-172076-1 often in real-time on the comparison pages.
What if I can't find stock of 3-172076-1?
You can fill out our help required form which you can use to request a quote for 3-172076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.