Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 187VAC |
---|---|
Supply Voltage Max | 264VAC |
Time Min | 0s |
Time Max | 9999.99h |
Panel Cutout Height | 25mm |
Panel Cutout Width | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Digit Height | 4.5mm |
No. of Characters | 6 Characters |
Operating Temperature Max | 50°C |
Operating Temperature Min | -15°C |
Operating Temperature Range | -15°C to +50°C |
Power Consumption | 1.2VA |
Supply Voltage DC Max | 187VAC |
Supply Voltage DC Min | 264VAC |
Supply Voltage Range | 187V AC to 264V AC |
Time Range | 0h to 9999.99h |
Weight | 45g |
Panel Mount Timer, Hour Meter, Hb26, 187 Vac, 264 Vac, 0 S, 9999.99 H, 25 Mm, 50 Mm Rohs Compliant: Yes |Kuebler 3.167.211.075 | Newark Electronics |
Kubler, Hour Counter, 6 Digits, 187-264VAC, Resettable, Screw Connection | Kuebler 3.167.211.075 | RS Americas |
TIMER, ELECT-MECH, 187-264VAC, HB26 | element14 |
Where can I find additional details, specifications and documents for a 3.167.211.075?
Additional datasheets, footprints and schematics for 3.167.211.075 are listed on our Part Details page. You can also find images and similar parts to 3.167.211.075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3.167.211.075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3.167.211.075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3.167.211.075 fall under?
The 3.167.211.075 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 3.167.211.075 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3.167.211.075 you can contact the distributor directly for product support, shipping queries etc.
Is the 3.167.211.075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3.167.211.075 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 3.167.211.075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3.167.211.075 often in real-time on the comparison pages.
What if I can't find stock of 3.167.211.075?
You can fill out our help required form which you can use to request a quote for 3.167.211.075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.