3-1630186-9 Resistors by TE Connectivity

HSA50 360R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1630186-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.60

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Fixed
Number of Resistors 1
Dimensions 72.5 x 30 x 17mm
Power Rating 50W
Tolerance 5%
Resistance Class Up to 1kΩ
Voltage Rating 1250 VAC
Resistance 360Ω
Mount Style Chassis Mount
Packaging Method Loose Piece - Tray
Resistor Type Power Resistor
Element Type Wirewound
Element Material Aluminum
Number of Terminations 2
Termination Type Solder Lug
Temperature Coefficient ±30ppm/°C


Alternative Descriptions

Res Wirewound 360 Ohm 5% 50W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America
Res Wirewound 360 Ohm 5% 50W �30ppm/�C Aluminum Housed AXL Flange Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1630186-9?

Additional datasheets, footprints and schematics for 3-1630186-9 are listed on our Part Details page. You can also find images and similar parts to 3-1630186-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1630186-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1630186-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1630186-9 fall under?

The 3-1630186-9 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 3-1630186-9 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1630186-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1630186-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1630186-9 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 3-1630186-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1630186-9 often in real-time on the comparison pages.

What if I can't find stock of 3-1630186-9?

You can fill out our help required form which you can use to request a quote for 3-1630186-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay