Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1630024-3 |
Prices starting from US$36.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.09
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$45.40
|
146
in stock
|
Buy Now | |
Rapid Electronics
from US$43.97
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$45.00
|
146
in stock
|
Buy Now | |
Farnell
from US$75.49
|
117
in stock
|
Buy Now | |
Avnet America
from US$36.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed |
---|---|
Number of Resistors | 1 |
Dimensions | 163 x 73 x 42mm |
Tolerance | 5% |
Voltage Rating | 2200 VAC |
Resistance | 510Ω |
Resistance Class | Up to 1kΩ |
Power Rating | 250W |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Element Material | Aluminum |
Termination Type | M6 Threaded Stud |
Number of Terminations | 2 |
Temperature Coefficient | ±30ppm/°C |
Wirewound Resistors-Chassis Mount Hsc250 510R 5% |Amp Te Connectivity 3-1630024-3 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSC250 510R 5% | Rapid Electronics |
TE Connectivity HSC250 510R 5% Fixed Resistor Wire Wound | Distrelec |
PANEL - CHASSIS MOUNT RESISTORS | Farnell |
Res Wirewound 510 Ohm 5% 250W ±30ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Res Wirewound 510 Ohm 5% 250W �30ppm/�C Aluminum Housed AXL Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1630024-3?
Additional datasheets, footprints and schematics for 3-1630024-3 are listed on our Part Details page. You can also find images and similar parts to 3-1630024-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1630024-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1630024-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1630024-3 fall under?
The 3-1630024-3 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1630024-3 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1630024-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1630024-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1630024-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1630024-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1630024-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1630024-3?
You can fill out our help required form which you can use to request a quote for 3-1630024-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.