Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1625966-8 |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.69
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$3.04
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
101
in stock
|
Buy Now | |
SOS electronic
from US$1.23
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 36.5 x 21 x 11mm |
Power Rating | 16W |
Voltage Rating | 265 V |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Resistance | 4.7Ω |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Material | Metal Clad |
Element Type | Wirewound |
Termination Type | Solder Lug |
Number of Terminations | 2 |
Temperature Coefficient | ±50ppm/°C |
Wirewound Resistors - Chassis Mount Hsa10 4R7 5% |Amp Te Connectivity 3-1625966-8 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA10 4R7 5% | Rapid Electronics |
Resistor: wire-wound | Transfer Multisort Elektronik |
Wirewound Resistor 16W AL Housed | SOS electronic |
Res Wirewound 4.7 Ohm 5% 16W ±50ppm/°C Aluminum Housed AXL Flange Mount | Avnet America |
Res Wirewound 4.7 Ohm 5% 16W �50ppm/�C Aluminum Housed AXL Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1625966-8?
Additional datasheets, footprints and schematics for 3-1625966-8 are listed on our Part Details page. You can also find images and similar parts to 3-1625966-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1625966-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1625966-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1625966-8 fall under?
The 3-1625966-8 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1625966-8 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1625966-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1625966-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1625966-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for 3-1625966-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1625966-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1625966-8?
You can fill out our help required form which you can use to request a quote for 3-1625966-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.