Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1625959-3 |
Prices starting from US$8.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.62
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$11.37
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
250
in stock
|
Buy Now | |
Farnell
from US$31.89
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$12.38
|
-
|
Buy Now | |
Future Electronics
from US$10.40
|
-
|
Buy Now | |
Avnet America
from US$10.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 52 x 3mm |
Resistance | 100MΩ |
Power Rating | 4W |
Resistance Class | 1MΩ – 1GΩ |
Voltage Rating | 15000V |
Tolerance | 1% |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Tray |
Product Type | Fixed Resistor |
Element Type | Thick Film |
Resistor Type | High Value/High Voltage Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±50ppm/°C |
Operating Temperature Range | -55 – 125°C |
Thick Film Res.-Through Hole HB03RE 100M 1% 50PPM | Rapid Electronics |
TE Connectivity HB03RE 100M 1% 50PPM Thick Film Resistor | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
Thick Film Res.-Through Hole Hb03Re 100M 1% 50Ppm |Amp Te Connectivity 3-1625959-3 | Newark Electronics |
HB03RE Series 100 Mohm â–’1% 4 W â–’50 ppm/â–‘C Radial Thick Film Resistor | Future Electronics |
Resistor, 100 MOhm, ± 1%, 2 W, Radial Leaded, Thick Film, High Voltage | Avnet America |
Resistor, 100 MOhm, � 1%, 2 W, Radial Leaded, Thick Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1625959-3?
Additional datasheets, footprints and schematics for 3-1625959-3 are listed on our Part Details page. You can also find images and similar parts to 3-1625959-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1625959-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1625959-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1625959-3 fall under?
The 3-1625959-3 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1625959-3 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1625959-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1625959-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1625959-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 3-1625959-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1625959-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1625959-3?
You can fill out our help required form which you can use to request a quote for 3-1625959-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.