Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | KCS01X012EACA |
Prices starting from US$364.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$446.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$520.73
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$645.46
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$391.00
|
35
in stock
|
Buy Now | |
TE Store
from US$482.02
|
10
in stock
|
Buy Now | |
Avnet America
from US$364.02
|
-
|
Buy Now | |
TTI Europe
from US$402.46
|
-
|
Buy Now | |
Sager
from US$411.32
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | None |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 100A |
Contact Arrangement | 1 Form X, SPST-NO DM |
Coil Wire Length | 15in, 381mm |
Wire Size | 26AWG |
Coil Voltage (Max) | 14VDC |
Actuating System | DC |
Coil Resistance | 56Ω |
Contact Switching Voltage (Max) | 600VDC |
Coil Voltage Rating | 9 – 14VDC |
Mounting Plate | Without |
Mounting Type | Bottom |
Torque | 30 – 40 in-lbsin-lbs |
Packaging Method | Individual |
Product Type | Contactor |
Arc Cover | Without |
Model | KCS Series |
Product Category | Electromechanical Relays |
Contactor Type | Sealed |
Terminal Configuration | 2 x M5 x .8 |
Product Classification | Relays - Contactors |
Coil Termination | Flying Lead |
Contactors-Electromechanical Current Sense, 100A |Amp Te Connectivity 3-1618406-0 | Newark Electronics |
KCS01X012EACA=CONTACTOR CURRENT SENSE | Rapid Electronics |
KCS01X012EACA=CONTACTOR, CURRENT SENSE, Contact Arrangement: 1 Form X, SPST-NO DM Wire Size: 26 AWG Contact Current Rating: 100 A Coil Voltage (Max): 14 VDC Coil Resistance: 56 Ω Dc Contactors For Mil-Aero Application | 1 Form X, SPST-NO DM 26 AWG 100 A 14 VDC | Part Number: 3-1618406-0 | Internal Number: 3-1618406-0 | Alias Number: KCS01X012EACA | TE Connectivity | TE Store |
SCRKCS01X012EACA | Avnet America |
HIGHVOLTAGE 100A CONTACTOR | TTI Europe |
Contactors - Electromechanical CONTACTOR CURRENT SENSE | Sager |
Where can I find additional details, specifications and documents for a 3-1618406-0?
Additional datasheets, footprints and schematics for 3-1618406-0 are listed on our Part Details page. You can also find images and similar parts to 3-1618406-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618406-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618406-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618406-0 fall under?
The 3-1618406-0 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 3-1618406-0 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618406-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618406-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618406-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 3-1618406-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618406-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1618406-0?
You can fill out our help required form which you can use to request a quote for 3-1618406-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.