Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1618100-2 |
Contact Arrangement | 1 Form A, SPST-NO, 1 NO |
---|---|
Contact Current Rating | 5A |
Contact Arrangement (Additional Output) | None |
Dimensions (L x W x H) (Approximate) | 127 x 139.7 x 106.72mm, 5 x 5.5 x 4.18in |
Input Voltage | 120VAC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Pick-Up & Adjustable Drop-Out |
Time Delay | Without |
Product Type | Relay |
Relay Type | Protective Relay |
Protection Function | Undervoltage, Close Differential |
Phase | Three |
Electromechanical Relay SPST-NO 5A 120VAC Flange Mount | Avnet America |
Industrial Relays D101X | Sager |
Where can I find additional details, specifications and documents for a 3-1618100-2?
Additional datasheets, footprints and schematics for 3-1618100-2 are listed on our Part Details page. You can also find images and similar parts to 3-1618100-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618100-2 fall under?
The 3-1618100-2 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1618100-2 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618100-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618100-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618100-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1618100-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618100-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1618100-2?
You can fill out our help required form which you can use to request a quote for 3-1618100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.