Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1617799-1 |
Terminal Type | PCB-THT |
---|---|
Contact Current Rating (Max) | 1A |
Contact Arrangement | 1 Form A (NO) |
Contact Switching Voltage (Max) | 250VAC |
Input Voltage | 3.8 – 32VDC |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 3.8VDC |
Actuating System | AC |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | No |
実装方法 | Tray/Box |
Packaging Method | Tray/Box |
Enclosure Type | Hermetically Sealed |
Screening Level | W |
Output Type | DC |
Power Relay Type | Solid State |
Operating Temperature Range | -55 – 110°C |
Solid State Relays - PCB Mount JDS9-1W | Sager |
Where can I find additional details, specifications and documents for a 3-1617799-1?
Additional datasheets, footprints and schematics for 3-1617799-1 are listed on our Part Details page. You can also find images and similar parts to 3-1617799-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1617799-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1617799-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1617799-1 fall under?
The 3-1617799-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1617799-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1617799-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1617799-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1617799-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1617799-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1617799-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1617799-1?
You can fill out our help required form which you can use to request a quote for 3-1617799-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.