Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$42.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$69.54
|
176
in stock
|
Buy Now | |
Electro Enterprises
from US$42.00
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.54
|
35
in stock
|
Buy Now | |
Powell Electronics
from US$106.92
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$73.44
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$77.05
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$74.30
|
4
in stock
|
Buy Now | |
Distrelec
from US$115.49
|
4
in stock
|
Buy Now | |
Avnet America
from US$54.70
|
-
|
Buy Now | |
Sager
from US$59.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Relay Terminals | PC Pin |
RoHS Compliant | No |
HALF-SIZE RELAYS, HERMETICALLY MIL / AERO HIGH PERFORMANCE | Heilind Electronics |
Industrial Relays Hfw1230K06M Crystal Can Relays Rohs Compliant: No |Cii Te Connectivity 3-1617033-0 | Newark Electronics |
Industrial Relays HFW1230K06M CRYSTAL CAN RELAYS | Rapid Electronics |
TE Connectivity P/Sgnl Relay, DPDT, 2A | Distrelec |
SIGNAL RELAYS | Farnell |
Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1617033-0?
Additional datasheets, footprints and schematics for 3-1617033-0 are listed on our Part Details page. You can also find images and similar parts to 3-1617033-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1617033-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1617033-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1617033-0 fall under?
The 3-1617033-0 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1617033-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1617033-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1617033-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1617033-0 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Heilind Electronics Asia, Powell Electronics and Newark Electronics have stock available or on a lead time for 3-1617033-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1617033-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1617033-0?
You can fill out our help required form which you can use to request a quote for 3-1617033-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.