Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 55BCF6R |
Prices starting from US$221.84
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Leakage Current (Max) (230VAC, 50Hz) | 6.9 |
Current Rating | 55A |
Voltage (Max) | 480VAC |
Mount Style | Flanged |
Filtered | Yes |
Filter Type | 3-Phase Power Line |
Input Type | Stud |
Output Type | Stud |
Operating Temperature Range | -10 – 40°C |
55BCF6R=F8236F Current Rating: 55 A Input Termination Type: Stud Output Termination Type: Stud Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 55 A Stud DELTA (3 wire + ground) | Part Number: 3-1609989-4 | Internal Number: 3-1609989-4 | Alias Number: 55BCF6R | TE Connectivity | TE Store |
55Bcf6R=F8236F |Amp Te Connectivity 3-1609989-4 | Newark Electronics |
Filter, 55BCF6R=F8236F | TE Connectivity 3-1609989-4 | RS Americas |
POWER LINE FILTER, 3 PHASE, 55A, 0.0087A | element14 |
Power Line Filters 55BCF6R=F8236F | Sager |
Where can I find additional details, specifications and documents for a 3-1609989-4?
Additional datasheets, footprints and schematics for 3-1609989-4 are listed on our Part Details page. You can also find images and similar parts to 3-1609989-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609989-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609989-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609989-4 fall under?
The 3-1609989-4 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609989-4 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609989-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609989-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609989-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 3-1609989-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609989-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1609989-4?
You can fill out our help required form which you can use to request a quote for 3-1609989-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.