Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1609109-3 |
Shield Style | Complete Can |
---|---|
Extender Options | None |
Fuse Options | Dual |
Voltage Selection | Single |
Input Voltage Select | Single AC |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Mount Angle | Vertical |
Mount Style | Mounting Ears (Vertical) |
Comment | Fits 1U high enclosure. |
Switch Type | DPST |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | IEC |
Filter Type | Power Entry Module |
Ground Option | None |
Type of Connector | IEC 60320-1 C-14 |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
AC Power Entry Modules 10A DUAL FUSE DPST VERTICAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 3-1609109-3?
Additional datasheets, footprints and schematics for 3-1609109-3 are listed on our Part Details page. You can also find images and similar parts to 3-1609109-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609109-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609109-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609109-3 fall under?
The 3-1609109-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609109-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609109-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609109-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609109-3 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 3-1609109-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609109-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1609109-3?
You can fill out our help required form which you can use to request a quote for 3-1609109-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.