Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGB7 |
Prices starting from US$5.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.50
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$12.79
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$11.30
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
31
in stock
|
Buy Now | |
Avnet America
from US$6.43
|
-
|
Buy Now | |
RS Americas
from US$16.01
|
-
|
Buy Now | |
Sager
from US$5.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 1.27mA |
Leakage Current (Max) (120VAC, 60Hz) | .76mA |
Mount Style | Threaded |
Ground Choke Option | No |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Line Filters Emi/Rfi Filters And Accessories |Amp Te Connectivity 3-1609090-9 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity 16WGB7 F8270A Power Line Filters EMI/RFI | Distrelec |
Power Line Filter 50Hz/60Hz 16A 250VAC Quick Connect Panel Mount | Avnet America |
Filter, 16WGB7=F8270A | TE Connectivity 3-1609090-9 | RS Americas |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 3-1609090-9?
Additional datasheets, footprints and schematics for 3-1609090-9 are listed on our Part Details page. You can also find images and similar parts to 3-1609090-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609090-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609090-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609090-9 fall under?
The 3-1609090-9 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609090-9 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609090-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609090-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609090-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1609090-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609090-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1609090-9?
You can fill out our help required form which you can use to request a quote for 3-1609090-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.